ITT Cannon Circular Connector, Plug, 20-6, Cable; Product Range Itt Cannon CA3106E20-6PBF80

Description
CIRCULAR CONNECTOR, PLUG, 20-6, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-6 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 20-6, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-6 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 20-6, Cable; Product Range Itt Cannon - 99J3123 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-6, Cable; Product Range Itt Cannon
99J3123
Circular Connector, Plug, 20-6, Cable; Product Range Itt Cannon 99J3123
CIRCULAR CONNECTOR, PLUG, 20-6, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-6 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-6, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-6 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99J3123
Product Name Circular Connector, Plug, 20-6, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details