The Circular Connector, Plug, 20-4, Cable, part number CA3106E20-4SXB-F80, is designed for robust applications requiring a reliable connection. It features a straight plug shell style with a bayonet coupling mechanism, ensuring secure mating. The connector has a contact arrangement of 20-4, accommodating four size 12 crimp contacts, and is rated for a maximum current of 41 A at 20 °C. Constructed from aluminum alloy with olive drab chromate plating, it offers durability and resistance to environmental factors, including IP67 and IP68 ratings for water and dust ingress. The operating temperature range is from -55 °C to +125 °C, making it suitable for extreme conditions. The connector supports a test voltage of 2500 Vrms and has an insulator resistance exceeding 1000 MΩ. With a minimum of 500 mating cycles and a salt spray resistance of 500 hours, this connector is built for longevity and reliability in demanding applications.
CB 4C 4#12 SKT PLUG
CIRCULAR CONNECTOR, PLUG, 20-4, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:20-4 RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3106E20-4SXBF80 | 99J3120 |
| Product Name | Circular Connector, Plug, 20-4, Cable; Product Range Itt Cannon | |
| Gender | Male / Plug |