ITT Cannon Circular Connector, Plug, 20-4, Cable; Product Range Itt Cannon CA3106E20-4SBF80F0

Description
CB 4C 4#12 SKT PLUG
Request a Quote Datasheet
Description
CB 4C 4#12 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E20-4SBF80F0 - PEI-Genesis
Philadelphia, PA, United States
CB 4C 4#12 SKT PLUG

CB 4C 4#12 SKT PLUG

Buy Now
Circular Connector, Plug, 20-4, Cable; Product Range Itt Cannon - 89W3124 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-4, Cable; Product Range Itt Cannon
89W3124
Circular Connector, Plug, 20-4, Cable; Product Range Itt Cannon 89W3124
CIRCULAR CONNECTOR, PLUG, 20-4, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-4, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E20-4SBF80F0 89W3124
Product Name Circular Connector, Plug, 20-4, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Wire Ferrules - 1920-1830-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1874-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers