ITT Cannon Circular Connector, Plug, 20-4, Cable; Product Range Itt Cannon CA3106E20-4PBF80F85

Description
CB 4C 4#12 PIN PLUG
Request a Quote Datasheet
Description
CB 4C 4#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E20-4PBF80F85 - PEI-Genesis
Philadelphia, PA, United States
CB 4C 4#12 PIN PLUG

CB 4C 4#12 PIN PLUG

Buy Now
Circular Connector, Plug, 20-4, Cable; Product Range Itt Cannon - 99J3077 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-4, Cable; Product Range Itt Cannon
99J3077
Circular Connector, Plug, 20-4, Cable; Product Range Itt Cannon 99J3077
CIRCULAR CONNECTOR, PLUG, 20-4, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-4 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-4, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-4 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E20-4PBF80F85 99J3077
Product Name Circular Connector, Plug, 20-4, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5781 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details