ITT Cannon Circular Connector, Plug, 20-4, Cable; Product Range Itt Cannon CA3106E20-4PBF16

Description
CB 4C 4#12 PIN PLUG
Request a Quote Datasheet
Description
CB 4C 4#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E20-4PBF16 - PEI-Genesis
Philadelphia, PA, United States
CB 4C 4#12 PIN PLUG

CB 4C 4#12 PIN PLUG

Buy Now
Circular Connector, Plug, 20-4, Cable; Product Range Itt Cannon - 64W3664 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-4, Cable; Product Range Itt Cannon
64W3664
Circular Connector, Plug, 20-4, Cable; Product Range Itt Cannon 64W3664
CIRCULAR CONNECTOR, PLUG, 20-4, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-4 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-4, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-4 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E20-4PBF16 64W3664
Product Name Circular Connector, Plug, 20-4, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power AC+DC+Signal Right Angle Solder Type Edge Card Connector - 80307-4A1P11 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm TNC Straight Plug - 150408 - PIC Wire & Cable
Specs
Geometry Straight
View Details