ITT Cannon Circular Connector, Plug, 20-3, Cable; Product Range Itt Cannon CA3106E20-3SBF80

Description
CAB 3C 3#12 SKT PLUG
Request a Quote Datasheet
Description
CAB 3C 3#12 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E20-3SBF80 - PEI-Genesis
Philadelphia, PA, United States
CAB 3C 3#12 SKT PLUG

CAB 3C 3#12 SKT PLUG

Buy Now
Circular Connector, Plug, 20-3, Cable; Product Range Itt Cannon - 24K9378 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-3, Cable; Product Range Itt Cannon
24K9378
Circular Connector, Plug, 20-3, Cable; Product Range Itt Cannon 24K9378
CIRCULAR CONNECTOR, PLUG, 20-3, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:20-3 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-3, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:20-3 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E20-3SBF80 24K9378
Product Name Circular Connector, Plug, 20-3, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.3209 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2002-2611/1000-541-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 18 AWG
View Details