ITT Cannon Circular Connector, Plug, 20-3, Cable; Product Range Itt Cannon CA3106E20-3PBF80

Description
CAB 3C 3#12 PIN PLUG
Request a Quote Datasheet
Description
CAB 3C 3#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E20-3PBF80 - PEI-Genesis
Philadelphia, PA, United States
CAB 3C 3#12 PIN PLUG

CAB 3C 3#12 PIN PLUG

Buy Now
Circular Connector, Plug, 20-3, Cable; Product Range Itt Cannon - 99J3023 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-3, Cable; Product Range Itt Cannon
99J3023
Circular Connector, Plug, 20-3, Cable; Product Range Itt Cannon 99J3023
CIRCULAR CONNECTOR, PLUG, 20-3, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-3 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-3, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-3 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E20-3PBF80 99J3023
Product Name Circular Connector, Plug, 20-3, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

CHAMELEON PLUG - 027-6A03-FC0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Terminal Blocks - 39.1111 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Din Rail, Channel - 2946-2002-2237/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers