ITT Cannon Circular Connector, Plug, 20-33, Cable; Product Range Itt Cannon CA3106E20-33SB15F97

Description
CB 11C 11#16 SKT PLUG
Request a Quote Datasheet
Description
CB 11C 11#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E20-33SB15F97 - PEI-Genesis
Philadelphia, PA, United States
CB 11C 11#16 SKT PLUG

CB 11C 11#16 SKT PLUG

Buy Now
Circular Connector, Plug, 20-33, Cable; Product Range Itt Cannon - 99J3070 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-33, Cable; Product Range Itt Cannon
99J3070
Circular Connector, Plug, 20-33, Cable; Product Range Itt Cannon 99J3070
CIRCULAR CONNECTOR, PLUG, 20-33, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:20-33RoH S Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-33, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:20-33RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E20-33SB15F97 99J3070
Product Name Circular Connector, Plug, 20-33, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.1305 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Circular Connector Contacts - 1508-014-1018-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details