ITT Cannon Circular Connector, Plug, 20-32, Cable; Product Range Itt Cannon CA3106E20-32SBF80F0

Description
CB 8C 8#16 SKT PLUG
Request a Quote Datasheet
Description
CB 8C 8#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E20-32SBF80F0 - PEI-Genesis
Philadelphia, PA, United States
CB 8C 8#16 SKT PLUG

CB 8C 8#16 SKT PLUG

Buy Now
Circular Connector, Plug, 20-32, Cable; Product Range Itt Cannon - 99J3043 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-32, Cable; Product Range Itt Cannon
99J3043
Circular Connector, Plug, 20-32, Cable; Product Range Itt Cannon 99J3043
CIRCULAR CONNECTOR, PLUG, 20-32, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-32, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E20-32SBF80F0 99J3043
Product Name Circular Connector, Plug, 20-32, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1920-CNM08-S3SP0-BP5-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 30 volts
View Details
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers