ITT Cannon Circular Connector, Plug, 20-30, Cable; Product Range Itt Cannon CA3106E20-30PB

Description
CB 13C 13#16 PIN PLUG
Request a Quote Datasheet
Description
CB 13C 13#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E20-30PB - PEI-Genesis
Philadelphia, PA, United States
CB 13C 13#16 PIN PLUG

CB 13C 13#16 PIN PLUG

Buy Now
Circular Connector, Plug, 20-30, Cable; Product Range Itt Cannon - 99J3040 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-30, Cable; Product Range Itt Cannon
99J3040
Circular Connector, Plug, 20-30, Cable; Product Range Itt Cannon 99J3040
CIRCULAR CONNECTOR, PLUG, 20-30, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-30 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-30, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-30 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E20-30PB 99J3040
Product Name Circular Connector, Plug, 20-30, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 3 POSITIONS - 80203-508D3AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190409 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
High Frequency Mini-Lock Connectors - SMPM Series - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors; Military Connector
Mounting Male Straight PCB Mount
View Details