ITT Cannon Circular Connector, Plug, 20-29, Cable; Product Range Itt Cannon CA3106E20-29PZB02

Description
CB 17C 17#16 PIN PLUG
Request a Quote Datasheet
Description
CB 17C 17#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E20-29PZB02 - PEI-Genesis
Philadelphia, PA, United States
CB 17C 17#16 PIN PLUG

CB 17C 17#16 PIN PLUG

Buy Now
Circular Connector, Plug, 20-29, Cable; Product Range Itt Cannon - 99J2968 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-29, Cable; Product Range Itt Cannon
99J2968
Circular Connector, Plug, 20-29, Cable; Product Range Itt Cannon 99J2968
CIRCULAR CONNECTOR, PLUG, 20-29, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:17Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-29 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-29, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:17Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-29 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E20-29PZB02 99J2968
Product Name Circular Connector, Plug, 20-29, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Bulkhead Jack - 190621 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
Spring Type Battery Connectors - Vertical Series - Rego Electronics Inc.
Specs
Current Rating 2.0 amps
View Details