ITT Cannon Circular Connector, Plug, 20-29, Cable; Product Range Itt Cannon CA3106E20-29PW

Description
ER 17C 17#16 PIN PLUG
Request a Quote Datasheet
Description
ER 17C 17#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
ER 17C 17#16 PIN PLUG

ER 17C 17#16 PIN PLUG

Buy Now
 - ITT Cannon CA3106E20-29PW - PEI-Genesis
Philadelphia, PA, United States
ER 17C 17#16 PIN PLUG

ER 17C 17#16 PIN PLUG

Buy Now
Circular Connector, Plug, 20-29, Cable; Product Range Itt Cannon - 12AC9525 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-29, Cable; Product Range Itt Cannon
12AC9525
Circular Connector, Plug, 20-29, Cable; Product Range Itt Cannon 12AC9525
CIRCULAR CONNECTOR, PLUG, 20-29, CABLE; Product Range:CA Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:17Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:20-29 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-29, CABLE; Product Range:CA Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:17Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:20-29 RoHS Compliant: No

Supplier's Site Datasheet
Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 17, Pin, Crimp, Cable Mount Itt Cannon - 99J2955 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 17, Pin, Crimp, Cable Mount Itt Cannon
99J2955
Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 17, Pin, Crimp, Cable Mount Itt Cannon 99J2955
Circular Connector, MIL-C-5015 Series (VG95234), Plug, 17, Pin, Crimp, Cable Mount

Circular Connector, MIL-C-5015 Series (VG95234), Plug, 17, Pin, Crimp, Cable Mount

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CA3106E20-29PW ITT Cannon CA3106E20-29PW 12AC9525 99J2955
Product Name Circular Connector, Plug, 20-29, Cable; Product Range Itt Cannon Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 17, Pin, Crimp, Cable Mount Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Blocks - 1920-2156-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 300 volts
Current Rating 30.0 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2000-2257-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers