ITT Cannon Circular Connector, Plug, 20-29, Cable; Product Range Itt Cannon CA3106E20-29PBF80F0A232

Description
CB 17C 17#16 PIN PLUG
Request a Quote Datasheet
Description
CB 17C 17#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CB 17C 17#16 PIN PLUG

CB 17C 17#16 PIN PLUG

Buy Now
Circular Connector, Plug, 20-29, Cable; Product Range Itt Cannon - 79K5820 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-29, Cable; Product Range Itt Cannon
79K5820
Circular Connector, Plug, 20-29, Cable; Product Range Itt Cannon 79K5820
CIRCULAR CONNECTOR, PLUG, 20-29, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:17Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Reverse Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 20-29, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:17Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Reverse Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E20-29PBF80F0A232 79K5820
Product Name Circular Connector, Plug, 20-29, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details