ITT Cannon Circular Connector Plug Size 20, 17 Position, Cable; Product Range Itt Cannon CA3106E20-29PBF80

Description
CB 17C 17#16 PIN PLUG
Request a Quote Datasheet
Description
CB 17C 17#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E20-29PBF80 - PEI-Genesis
Philadelphia, PA, United States
CB 17C 17#16 PIN PLUG

CB 17C 17#16 PIN PLUG

Buy Now
Circular Connector Plug Size 20, 17 Position, Cable; Product Range Itt Cannon - 66F8925 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 17 Position, Cable; Product Range Itt Cannon
66F8925
Circular Connector Plug Size 20, 17 Position, Cable; Product Range Itt Cannon 66F8925
CIRCULAR CONNECTOR PLUG SIZE 20, 17 POSITION, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:17Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 17 POSITION, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:17Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E20-29PBF80 66F8925
Product Name Circular Connector Plug Size 20, 17 Position, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Inner square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Industrial Circular Connectors - 1115765 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details