The Circular Connector, Plug, 20-29, Cable, part number CA3106E20-29PBA176, is designed for robust applications requiring a reliable connection. It features a straight plug shell style with a bayonet coupling mechanism, ensuring secure mating. The connector has 17 contacts of size 16, utilizing solder cup contact type with gold plating for enhanced conductivity. This connector operates effectively within a temperature range of -55°C to +125°C and is rated for a contact current of 22 A at +20°C. It has a high insulator resistance exceeding 1000 MΩ and can withstand a test voltage of 2000 Vrms. The connector is also rated for IP67 and IP68 protection, making it suitable for harsh environments, including exposure to salt spray for up to 500 hours. Constructed from aluminum alloy with olive drab chromate plating, this connector is designed for durability and longevity. It supports a minimum of 500 mating cycles and has a coupling torque specification of 9 Nm maximum for closing. The connector's design and materials make it a suitable choice for applications requiring reliable performance in demanding conditions.
CB 17C 17#16 PIN PLUG
CIRCULAR CONNECTOR, PLUG, 20-29, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:17Contacts;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3106E20-29PBA176 | 99J2924 |
| Product Name | Circular Connector, Plug, 20-29, Cable; Product Range Itt Cannon | |
| Gender | Male / Plug |