ITT Cannon
Er 17C 17#16 Pin Plug Itt Cannon
CA3106E20-29P02F80F0
Description
ER 17C 17#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 17C 17#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Er 17C 17#16 Pin Plug Itt Cannon
01X9342
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA3106E20-29P02F80F0 |
01X9342 |
|
Product Name
|
|
Er 17C 17#16 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
Current Rating
1.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details