ITT Cannon Circular Connector, Plug, 20-27, Cable; Product Range Itt Cannon CA3106E20-27SXBF80F0

Description
CB 14C 14#16 SKT PLUG
Request a Quote Datasheet
Description
CB 14C 14#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E20-27SXBF80F0 - PEI-Genesis
Philadelphia, PA, United States
CB 14C 14#16 SKT PLUG

CB 14C 14#16 SKT PLUG

Buy Now
Circular Connector, Plug, 20-27, Cable; Product Range Itt Cannon - 07X3282 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-27, Cable; Product Range Itt Cannon
07X3282
Circular Connector, Plug, 20-27, Cable; Product Range Itt Cannon 07X3282
CIRCULAR CONNECTOR, PLUG, 20-27, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-27, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E20-27SXBF80F0 07X3282
Product Name Circular Connector, Plug, 20-27, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190508 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Circular Connector Contacts - 014-1015-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Cable Connectors - NC3-MG-A500-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details