ITT Cannon Circular Connector, Plug, 20-27, Cable; Product Range Itt Cannon CA3106E20-27SBF80F97

Description
CB 14C 14#16 SKT PLUG
Request a Quote Datasheet
Description
CB 14C 14#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E20-27SBF80F97 - PEI-Genesis
Philadelphia, PA, United States
CB 14C 14#16 SKT PLUG

CB 14C 14#16 SKT PLUG

Buy Now
Circular Connector, Plug, 20-27, Cable; Product Range Itt Cannon - 99J2891 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-27, Cable; Product Range Itt Cannon
99J2891
Circular Connector, Plug, 20-27, Cable; Product Range Itt Cannon 99J2891
CIRCULAR CONNECTOR, PLUG, 20-27, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:20-27RoH S Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-27, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:20-27RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E20-27SBF80F97 99J2891
Product Name Circular Connector, Plug, 20-27, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Din Rail, Channel - 2946-2002-1674-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers