ITT Cannon Circular Connector, Plug, 20-27, Cable; Product Range Itt Cannon CA3106E20-27SBF80A176A232

Description
CB 14C 14#16 SKT PLUG
Request a Quote Datasheet
Description
CB 14C 14#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CB 14C 14#16 SKT PLUG

CB 14C 14#16 SKT PLUG

Buy Now
Circular Connector, Plug, 20-27, Cable; Product Range Itt Cannon - 24K9363 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-27, Cable; Product Range Itt Cannon
24K9363
Circular Connector, Plug, 20-27, Cable; Product Range Itt Cannon 24K9363
CIRCULAR CONNECTOR, PLUG, 20-27, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:20-27RoH S Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 20-27, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:20-27RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E20-27SBF80A176A232 24K9363
Product Name Circular Connector, Plug, 20-27, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Straight Plug - 150110 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Coaxial Adapters - NAPS - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details