ITT Cannon Circular Connector, Plug, 20-25, Cable; Product Range Itt Cannon CA3106E20-25SBF80

Description
CIRCULAR CONNECTOR, PLUG, 20-25, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:20-25RoH S Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 20-25, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:20-25RoH S Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 20-25, Cable; Product Range Itt Cannon - 99J2842 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-25, Cable; Product Range Itt Cannon
99J2842
Circular Connector, Plug, 20-25, Cable; Product Range Itt Cannon 99J2842
CIRCULAR CONNECTOR, PLUG, 20-25, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:20-25RoH S Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-25, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:20-25RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99J2842
Product Name Circular Connector, Plug, 20-25, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF BNC Connector Series - Rego Electronics Inc.
Specs
Connector Type RF and Microwave Connector
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190808 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details