ITT Cannon Circular Connector, Plug, 20-25, Cable; Product Range Itt Cannon CA3106E20-25PB15

Description
CB 13C 13#16 PIN PLUG
Request a Quote Datasheet
Description
CB 13C 13#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E20-25PB15 - PEI-Genesis
Philadelphia, PA, United States
CB 13C 13#16 PIN PLUG

CB 13C 13#16 PIN PLUG

Buy Now
Circular Connector, Plug, 20-25, Cable; Product Range Itt Cannon - 99J2840 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-25, Cable; Product Range Itt Cannon
99J2840
Circular Connector, Plug, 20-25, Cable; Product Range Itt Cannon 99J2840
CIRCULAR CONNECTOR, PLUG, 20-25, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-25 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-25, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-25 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E20-25PB15 99J2840
Product Name Circular Connector, Plug, 20-25, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2000-5311-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 20 AWG
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details