ITT Cannon Circular Connector, Plug, 20-24, Cable; Product Range Itt Cannon CA3106E20-24PWBF80A232

Description
CIRCULAR CONNECTOR, PLUG, 20-24, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-24 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 20-24, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-24 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 20-24, Cable; Product Range Itt Cannon - 24K9349 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-24, Cable; Product Range Itt Cannon
24K9349
Circular Connector, Plug, 20-24, Cable; Product Range Itt Cannon 24K9349
CIRCULAR CONNECTOR, PLUG, 20-24, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-24 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 20-24, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-24 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24K9349
Product Name Circular Connector, Plug, 20-24, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Medical, 4A, 250Vac; Connector Type Schurter - 05AC7358 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details