ITT Cannon Circular Connector, Plug, 20-24, Cable; Product Range Itt Cannon CA3106E20-24PB13

Description
CIRCULAR CONNECTOR, PLUG, 20-24, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-24 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 20-24, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-24 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 20-24, Cable; Product Range Itt Cannon - 99J2818 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-24, Cable; Product Range Itt Cannon
99J2818
Circular Connector, Plug, 20-24, Cable; Product Range Itt Cannon 99J2818
CIRCULAR CONNECTOR, PLUG, 20-24, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-24 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-24, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-24 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99J2818
Product Name Circular Connector, Plug, 20-24, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - Mini Display Port Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
50 OHM ARINC/M39029 Connector, ARINC Size 8 Socket - 190329 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
MDHC Series: DC TO 40 GHz -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details