ITT Cannon Circular Connector, Plug, 20-23, Cable; Product Range Itt Cannon CA3106E20-23SB02

Description
CAB 2C 2#8 SKT PLUG
Request a Quote Datasheet
Description
CAB 2C 2#8 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E20-23SB02 - PEI-Genesis
Philadelphia, PA, United States
CAB 2C 2#8 SKT PLUG

CAB 2C 2#8 SKT PLUG

Buy Now
Circular Connector, Plug, 20-23, Cable; Product Range Itt Cannon - 99J2803 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-23, Cable; Product Range Itt Cannon
99J2803
Circular Connector, Plug, 20-23, Cable; Product Range Itt Cannon 99J2803
CIRCULAR CONNECTOR, PLUG, 20-23, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:20-23 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-23, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:20-23 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E20-23SB02 99J2803
Product Name Circular Connector, Plug, 20-23, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® Silver Plated Primary Power Wire Contacts AWG 12-10 2.5-6mm² - 1339G3-BK - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Circular Connector Assemblies - CKB.M06.GLLG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 12.0 amps
View Details