ITT Cannon Circular Connector, Plug, 20-23, Cable; Product Range Itt Cannon CA3106E20-23PB03

Description
CIRCULAR CONNECTOR, PLUG, 20-23, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-23 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 20-23, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-23 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 20-23, Cable; Product Range Itt Cannon - 99J2792 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-23, Cable; Product Range Itt Cannon
99J2792
Circular Connector, Plug, 20-23, Cable; Product Range Itt Cannon 99J2792
CIRCULAR CONNECTOR, PLUG, 20-23, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-23 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-23, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-23 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99J2792
Product Name Circular Connector, Plug, 20-23, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details