ITT Cannon Circular Connector, Plug, 20-22, Cable; Product Range Itt Cannon CA3106E20-22SWBF80

Description
CB 6C 3#16 3#8 SKT PLUG
Request a Quote
Description
CB 6C 3#16 3#8 SKT PLUG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 20-22, Cable, part number CA3106E20-22SWBF80, is designed for robust applications requiring a bayonet coupling mechanism. It features a straight plug shell style with a total of 6 contacts, including 3 contacts of size 8 and 3 contacts of size 16, utilizing AWG crimp contact types. The connector is rated for a maximum contact rating of 22 A at +20 °C for size 15/15S/16/16S contacts and 74 A for size 60/100/8 contacts. Constructed from aluminum alloy with olive drab chromate plating over cadmium, this connector is built to withstand harsh environments, offering IP67 and IP68 ratings for water and dust resistance. It operates effectively within a temperature range of -55°C to +125°C and has a high insulator resistance exceeding 1000 MΩ. The connector supports a test voltage of 2000 Vrms and is designed for a minimum of 500 mating cycles, ensuring durability in demanding applications. Engineers considering this connector should note its specifications for wire stripping lengths and contact retention forces, which are critical for proper installation and performance in their projects.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 20-22, Cable, part number CA3106E20-22SWBF80, is designed for robust applications requiring a bayonet coupling mechanism. It features a straight plug shell style with a total of 6 contacts, including 3 contacts of size 8 and 3 contacts of size 16, utilizing AWG crimp contact types. The connector is rated for a maximum contact rating of 22 A at +20 °C for size 15/15S/16/16S contacts and 74 A for size 60/100/8 contacts. Constructed from aluminum alloy with olive drab chromate plating over cadmium, this connector is built to withstand harsh environments, offering IP67 and IP68 ratings for water and dust resistance. It operates effectively within a temperature range of -55°C to +125°C and has a high insulator resistance exceeding 1000 MΩ. The connector supports a test voltage of 2000 Vrms and is designed for a minimum of 500 mating cycles, ensuring durability in demanding applications. Engineers considering this connector should note its specifications for wire stripping lengths and contact retention forces, which are critical for proper installation and performance in their projects.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E20-22SWBF80 - PEI-Genesis
Philadelphia, PA, United States
CB 6C 3#16 3#8 SKT PLUG

CB 6C 3#16 3#8 SKT PLUG

Buy Now
Circular Connector, Plug, 20-22, Cable; Product Range Itt Cannon - 99J2778 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-22, Cable; Product Range Itt Cannon
99J2778
Circular Connector, Plug, 20-22, Cable; Product Range Itt Cannon 99J2778
CIRCULAR CONNECTOR, PLUG, 20-22, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:20-22 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-22, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:20-22 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E20-22SWBF80 99J2778
Product Name Circular Connector, Plug, 20-22, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - TE-A-292-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details