ITT Cannon Circular Connector, Plug, 20-22, Cable; Product Range Itt Cannon CA3106E20-22PXBF80

Description
CB 6C 3#16 3#8 PIN PLUG
Request a Quote Datasheet
Description
CB 6C 3#16 3#8 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E20-22PXBF80 - PEI-Genesis
Philadelphia, PA, United States
CB 6C 3#16 3#8 PIN PLUG

CB 6C 3#16 3#8 PIN PLUG

Buy Now
Circular Connector, Plug, 20-22, Cable; Product Range Itt Cannon - 99J2762 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-22, Cable; Product Range Itt Cannon
99J2762
Circular Connector, Plug, 20-22, Cable; Product Range Itt Cannon 99J2762
CIRCULAR CONNECTOR, PLUG, 20-22, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-22 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-22, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-22 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E20-22PXBF80 99J2762
Product Name Circular Connector, Plug, 20-22, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Solder Cup Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30817-MBAA1-601T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
M39029 Connectors, Size 8 Pin 75 ohm - 190940 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details