ITT Cannon Circular Connector, Plug, 20-22, Cable; Product Range Itt Cannon CA3106E20-22PWB15

Description
CAB 6C 3#16 3#8 PIN PLUG
Request a Quote Datasheet
Description
CAB 6C 3#16 3#8 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E20-22PWB15 - PEI-Genesis
Philadelphia, PA, United States
CAB 6C 3#16 3#8 PIN PLUG

CAB 6C 3#16 3#8 PIN PLUG

Buy Now
Circular Connector, Plug, 20-22, Cable; Product Range Itt Cannon - 99J2760 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-22, Cable; Product Range Itt Cannon
99J2760
Circular Connector, Plug, 20-22, Cable; Product Range Itt Cannon 99J2760
CIRCULAR CONNECTOR, PLUG, 20-22, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-22 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-22, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-22 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E20-22PWB15 99J2760
Product Name Circular Connector, Plug, 20-22, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP 30 Amp Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
AM Backplane Female Straight Press Fit Power Connector - 80316-2X2CB30P - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm C Connector, C 90° Plug - 190807 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
HyperGrip® Series: Push Pull High Density Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
View Details