ITT Cannon Circular Connector, Plug, 20-19, Cable; Product Range Itt Cannon CA3106E20-19SBF80F0

Description
CB 3C 3#8 SKT PLUG
Request a Quote Datasheet
Description
CB 3C 3#8 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E20-19SBF80F0 - PEI-Genesis
Philadelphia, PA, United States
CB 3C 3#8 SKT PLUG

CB 3C 3#8 SKT PLUG

Buy Now
Circular Connector, Plug, 20-19, Cable; Product Range Itt Cannon - 12T4037 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-19, Cable; Product Range Itt Cannon
12T4037
Circular Connector, Plug, 20-19, Cable; Product Range Itt Cannon 12T4037
CIRCULAR CONNECTOR, PLUG, 20-19, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-19, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E20-19SBF80F0 12T4037
Product Name Circular Connector, Plug, 20-19, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Socket, PCB terminals, DIN Plug/Socket - 4850.2400 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination PCB terminals silver plated
Mounting Screw-on mounting
wall thickness max. 2.0 mm
View Details
2 suppliers
SB ® 350 Silver Plated Busbar Contacts Lock Nut 3/8-16 - 110g73 - Anderson Power Products
Specs
Current Rating 500.0 amps
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details