ITT Cannon Circular Connector, Plug, 20-19, Cable; Product Range Itt Cannon CA3106E20-19PWB

Description
CB 3C 3#8 PIN PLUG
Request a Quote
Description
CB 3C 3#8 PIN PLUG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 20-19, Cable, part number CA3106E20-19PWB, features a straight plug shell style with a bayonet coupling mechanism. It has a contact arrangement of 20-19 and includes three size 8 solder cup contacts. The connector is rated for a maximum current of 74 A at +20 °C and has a contact resistance of 1 mΩ. It operates effectively at voltages up to 50V, adhering to relevant safety standards. The connector is designed for a wide temperature range, from -55°C to +125°C, and offers IP67 and IP68 ratings for dust and water resistance. It is constructed from an aluminum alloy shell with olive drab chromate plating, ensuring durability and corrosion resistance. The connector supports a minimum of 500 mating cycles and has a contact retention force of 80 N. It is suitable for applications requiring robust performance in challenging environments.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 20-19, Cable, part number CA3106E20-19PWB, features a straight plug shell style with a bayonet coupling mechanism. It has a contact arrangement of 20-19 and includes three size 8 solder cup contacts. The connector is rated for a maximum current of 74 A at +20 °C and has a contact resistance of 1 mΩ. It operates effectively at voltages up to 50V, adhering to relevant safety standards. The connector is designed for a wide temperature range, from -55°C to +125°C, and offers IP67 and IP68 ratings for dust and water resistance. It is constructed from an aluminum alloy shell with olive drab chromate plating, ensuring durability and corrosion resistance. The connector supports a minimum of 500 mating cycles and has a contact retention force of 80 N. It is suitable for applications requiring robust performance in challenging environments.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E20-19PWB - PEI-Genesis
Philadelphia, PA, United States
CB 3C 3#8 PIN PLUG

CB 3C 3#8 PIN PLUG

Buy Now
Circular Connector, Plug, 20-19, Cable; Product Range Itt Cannon - 99J2714 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-19, Cable; Product Range Itt Cannon
99J2714
Circular Connector, Plug, 20-19, Cable; Product Range Itt Cannon 99J2714
CIRCULAR CONNECTOR, PLUG, 20-19, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-19 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-19, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-19 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E20-19PWB 99J2714
Product Name Circular Connector, Plug, 20-19, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Powerpole ® 15-45 Standard Housings Orange - 1327G17 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers