ITT Cannon Circular Connector, Plug, 20-19, Cable; Product Range Itt Cannon CA3106E20-19PB13

Description
CAB 3C 3#8 PIN PLUG
Request a Quote Datasheet
Description
CAB 3C 3#8 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E20-19PB13 - PEI-Genesis
Philadelphia, PA, United States
CAB 3C 3#8 PIN PLUG

CAB 3C 3#8 PIN PLUG

Buy Now
Circular Connector, Plug, 20-19, Cable; Product Range Itt Cannon - 99J2711 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-19, Cable; Product Range Itt Cannon
99J2711
Circular Connector, Plug, 20-19, Cable; Product Range Itt Cannon 99J2711
CIRCULAR CONNECTOR, PLUG, 20-19, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-19 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-19, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-19 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E20-19PB13 99J2711
Product Name Circular Connector, Plug, 20-19, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00212MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Circular Connector Assemblies - 1920-CNF08-R3SP0-BP5-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details
2 suppliers
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2002-1771/401-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details