ITT Cannon Circular Connector, Plug, 20-18, Cable; Product Range Itt Cannon CA3106E20-18SWBF80

Description
CB 9C 6#16 3#12 SKT PLUG
Request a Quote Datasheet
Description
CB 9C 6#16 3#12 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E20-18SWBF80 - PEI-Genesis
Philadelphia, PA, United States
CB 9C 6#16 3#12 SKT PLUG

CB 9C 6#16 3#12 SKT PLUG

Buy Now
Circular Connector, Plug, 20-18, Cable; Product Range Itt Cannon - 99J2701 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-18, Cable; Product Range Itt Cannon
99J2701
Circular Connector, Plug, 20-18, Cable; Product Range Itt Cannon 99J2701
CIRCULAR CONNECTOR, PLUG, 20-18, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:20-18 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-18, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:20-18 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E20-18SWBF80 99J2701
Product Name Circular Connector, Plug, 20-18, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Powerpole ® 15-45 Finger Proof Housings Brown - 1327G21FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers