The Circular Connector, Plug, 20-18, Cable, part number CA3106E20-18SBF80, is designed for robust applications requiring a reliable connection. It features a straight plug shell style with a bayonet coupling mechanism, ensuring secure mating. The connector accommodates a contact arrangement of 20-18, with three contacts sized 12 and six contacts sized 16, utilizing AWG crimp contact types. This connector is rated for a maximum contact rating of 22 A at +20 °C for size 15/15S/16/16S contacts and 41 A for size 25/12 contacts. It has a low contact resistance of 6 mΩ for size 15/15S/16/16S and 3 mΩ for size 25/12. The operating voltage is specified for use in accordance with relevant standards for voltages greater than 50V. Constructed from aluminum alloy with olive drab chromate over cadmium plating, the connector is designed to withstand harsh environments, featuring IP67 and IP68 ratings for water and dust resistance. It can operate in ambient temperatures ranging from -55°C to +125°C and has a salt spray resistance of up to 500 hours. The connector supports a minimum of 500 mating cycles, making it suitable for applications requiring durability and reliability.
CB 9C 6#16 3#12 SKT PLUG
CIRCULAR CONNECTOR, PLUG, 20-18, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:20-18 RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3106E20-18SBF80 | 99J2692 |
| Product Name | Circular Connector, Plug, 20-18, Cable; Product Range Itt Cannon | |
| Gender | Male / Plug |