ITT Cannon Circular Connector, Plug, 20-18, Cable; Product Range Itt Cannon CA3106E20-18SB15A176

Description
CAB 9C 6#16 3#12 SKT PLUG
Request a Quote Datasheet
Description
CAB 9C 6#16 3#12 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E20-18SB15A176 - PEI-Genesis
Philadelphia, PA, United States
CAB 9C 6#16 3#12 SKT PLUG

CAB 9C 6#16 3#12 SKT PLUG

Buy Now
Circular Connector, Plug, 20-18, Cable; Product Range Itt Cannon - 02P1181 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-18, Cable; Product Range Itt Cannon
02P1181
Circular Connector, Plug, 20-18, Cable; Product Range Itt Cannon 02P1181
CIRCULAR CONNECTOR, PLUG, 20-18, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:20-18 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-18, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:20-18 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E20-18SB15A176 02P1181
Product Name Circular Connector, Plug, 20-18, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Jacks, Plugs - 9304BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details