ITT Cannon Circular Connector, Plug, 20-18, Cable; Product Range Itt Cannon CA3106E20-18SB14

Description
CAB 9C 6#16 3#12 SKT PLUG
Request a Quote Datasheet
Description
CAB 9C 6#16 3#12 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E20-18SB14 - PEI-Genesis
Philadelphia, PA, United States
CAB 9C 6#16 3#12 SKT PLUG

CAB 9C 6#16 3#12 SKT PLUG

Buy Now
Circular Connector, Plug, 20-18, Cable; Product Range Itt Cannon - 99J2694 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-18, Cable; Product Range Itt Cannon
99J2694
Circular Connector, Plug, 20-18, Cable; Product Range Itt Cannon 99J2694
CIRCULAR CONNECTOR, PLUG, 20-18, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:20-18 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-18, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:20-18 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E20-18SB14 99J2694
Product Name Circular Connector, Plug, 20-18, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

250V Electronic Connector - 436-1-206852-2 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Solder
Voltage Rating 250 volts
View Details
4 suppliers
Turret Connectors - 36-1507-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
M12 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details