ITT Cannon Circular Connector, Plug, 20-17, Cable; Product Range Itt Cannon CA3106E20-17SBF80

Description
CAB 6C 1#16 5#12 SKT PLUG
Request a Quote
Description
CAB 6C 1#16 5#12 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E20-17SBF80 - PEI-Genesis
Philadelphia, PA, United States
CAB 6C 1#16 5#12 SKT PLUG

CAB 6C 1#16 5#12 SKT PLUG

Buy Now
Circular Connector, Plug, 20-17, Cable; Product Range Itt Cannon - 99J2670 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-17, Cable; Product Range Itt Cannon
99J2670
Circular Connector, Plug, 20-17, Cable; Product Range Itt Cannon 99J2670
CIRCULAR CONNECTOR, PLUG, 20-17, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:20-17 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-17, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:20-17 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E20-17SBF80 99J2670
Product Name Circular Connector, Plug, 20-17, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5775 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Connector - Double Sided Short Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
BNC Female To BNC Female - SALE-9257 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details