ITT Cannon Circular Connector, Plug, 20-17, Cable; Product Range Itt Cannon CA3106E20-17PB

Description
CB 6C 1#16 5#12 PIN PLUG
Request a Quote Datasheet
Description
CB 6C 1#16 5#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E20-17PB - PEI-Genesis
Philadelphia, PA, United States
CB 6C 1#16 5#12 PIN PLUG

CB 6C 1#16 5#12 PIN PLUG

Buy Now
Circular Connector, Plug, 20-17, Cable; Product Range Itt Cannon - 99J2658 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-17, Cable; Product Range Itt Cannon
99J2658
Circular Connector, Plug, 20-17, Cable; Product Range Itt Cannon 99J2658
CIRCULAR CONNECTOR, PLUG, 20-17, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-17 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-17, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-17 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E20-17PB 99J2658
Product Name Circular Connector, Plug, 20-17, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
High Flow Power Backplane 2x2 Male Right Angle Press Fit Connector - 80319R-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190612 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
CEA Series: Data Transfer Rectangular Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details