ITT Cannon Circular Connector, Plug, 20-16, Cable; Product Range Itt Cannon CA3106E20-16PBF80A176

Description
CB 9C 7#16 2#12 PIN PLUG
Request a Quote Datasheet
Description
CB 9C 7#16 2#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CB 9C 7#16 2#12 PIN PLUG

CB 9C 7#16 2#12 PIN PLUG

Buy Now
Circular Connector, Plug, 20-16, Cable; Product Range Itt Cannon - 99J2642 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-16, Cable; Product Range Itt Cannon
99J2642
Circular Connector, Plug, 20-16, Cable; Product Range Itt Cannon 99J2642
CIRCULAR CONNECTOR, PLUG, 20-16, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-16 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-16, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-16 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E20-16PBF80A176 99J2642
Product Name Circular Connector, Plug, 20-16, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products