ITT Cannon Circular Connector, Plug, 20-15, Cable; Product Range Itt Cannon CA3106E20-15SB02F0

Description
CB 7C 7#12 SKT PLUG
Request a Quote Datasheet
Description
CB 7C 7#12 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E20-15SB02F0 - PEI-Genesis
Philadelphia, PA, United States
CB 7C 7#12 SKT PLUG

CB 7C 7#12 SKT PLUG

Buy Now
Circular Connector, Plug, 20-15, Cable; Product Range Itt Cannon - 99J2623 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-15, Cable; Product Range Itt Cannon
99J2623
Circular Connector, Plug, 20-15, Cable; Product Range Itt Cannon 99J2623
CIRCULAR CONNECTOR, PLUG, 20-15, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-15, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E20-15SB02F0 99J2623
Product Name Circular Connector, Plug, 20-15, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 8023A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details