ITT Cannon Circular Connector, Plug, 20-15, Cable; Product Range Itt Cannon CA3106E20-15PZBF80

Description
CB 7C 3#12 PIN PLUG
Request a Quote Datasheet
Description
CB 7C 3#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E20-15PZBF80 - PEI-Genesis
Philadelphia, PA, United States
CB 7C 3#12 PIN PLUG

CB 7C 3#12 PIN PLUG

Buy Now
Circular Connector, Plug, 20-15, Cable; Product Range Itt Cannon - 99J2618 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-15, Cable; Product Range Itt Cannon
99J2618
Circular Connector, Plug, 20-15, Cable; Product Range Itt Cannon 99J2618
CIRCULAR CONNECTOR, PLUG, 20-15, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-15 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-15, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-15 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E20-15PZBF80 99J2618
Product Name Circular Connector, Plug, 20-15, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - A134727-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Voltage Rating 250 volts
View Details
4 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2000-2201-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 20 AWG
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details