ITT Cannon Circular Connector, Plug, 20-15, Cable; Product Range Itt Cannon CA3106E20-15PBF80A232

Description
CB 7C 7#12 PIN PLUG
Request a Quote Datasheet
Description
CB 7C 7#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CB 7C 7#12 PIN PLUG

CB 7C 7#12 PIN PLUG

Buy Now
Circular Connector, Plug, 20-15, Cable; Product Range Itt Cannon - 55M5095 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-15, Cable; Product Range Itt Cannon
55M5095
Circular Connector, Plug, 20-15, Cable; Product Range Itt Cannon 55M5095
CIRCULAR CONNECTOR, PLUG, 20-15, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-15 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 20-15, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-15 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E20-15PBF80A232 55M5095
Product Name Circular Connector, Plug, 20-15, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

AM Backplane Male Right Angle Press Fit Power Connector - 80315-N22CB30P - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190523A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
C9394 Series: High Density LRM PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details