ITT Cannon Circular Connector, Plug, 20-15, Cable; Product Range Itt Cannon CA3106E20-15PB

Description
CB 7C 7#12 PIN PLUG
Request a Quote Datasheet
Description
CB 7C 7#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E20-15PB - PEI-Genesis
Philadelphia, PA, United States
CB 7C 7#12 PIN PLUG

CB 7C 7#12 PIN PLUG

Buy Now
Circular Connector, Plug, 20-15, Cable; Product Range Itt Cannon - 99J2600 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-15, Cable; Product Range Itt Cannon
99J2600
Circular Connector, Plug, 20-15, Cable; Product Range Itt Cannon 99J2600
CIRCULAR CONNECTOR, PLUG, 20-15, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-15 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-15, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-15 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E20-15PB 99J2600
Product Name Circular Connector, Plug, 20-15, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Wire Ferrules - 1920-1826-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
2 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Din Rail, Channel - 2946-2000-5372/1102-953-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details