ITT Cannon Circular Connector, Plug, 20-14, Cable; Product Range Itt Cannon CA3106E20-14PBF80A232

Description
CB 5C 3#12 2#8 PIN PLUG
Request a Quote Datasheet
Description
CB 5C 3#12 2#8 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CB 5C 3#12 2#8 PIN PLUG

CB 5C 3#12 2#8 PIN PLUG

Buy Now
Circular Connector, Plug, 20-14, Cable; Product Range Itt Cannon - 46T1061 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-14, Cable; Product Range Itt Cannon
46T1061
Circular Connector, Plug, 20-14, Cable; Product Range Itt Cannon 46T1061
CIRCULAR CONNECTOR, PLUG, 20-14, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-14 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 20-14, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-14 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E20-14PBF80A232 46T1061
Product Name Circular Connector, Plug, 20-14, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Mini DIN Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm C Connector, C 90° Plug - 190507 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
HBB Series: High Power, Quick Release Circular Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
View Details