ITT Cannon Circular Connector, Plug, 18-9, Cable; Product Range Itt Cannon CA3106E18-9PWB03

Description
CB 7C 5#16 2#12 PIN PLUG
Request a Quote Datasheet
Description
CB 7C 5#16 2#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E18-9PWB03 - PEI-Genesis
Philadelphia, PA, United States
CB 7C 5#16 2#12 PIN PLUG

CB 7C 5#16 2#12 PIN PLUG

Buy Now
Circular Connector, Plug, 18-9, Cable; Product Range Itt Cannon - 99J2539 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 18-9, Cable; Product Range Itt Cannon
99J2539
Circular Connector, Plug, 18-9, Cable; Product Range Itt Cannon 99J2539
CIRCULAR CONNECTOR, PLUG, 18-9, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:18-9 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 18-9, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:18-9 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E18-9PWB03 99J2539
Product Name Circular Connector, Plug, 18-9, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Bulkhead Jack - 190622 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details
Nano Circular Connectors - A79107-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details