ITT Cannon Circular Connector, Plug, 18-6, Cable; Product Range Itt Cannon CA3106E18-6SB03

Description
CIRCULAR CONNECTOR, PLUG, 18-6, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:18-6 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 18-6, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:18-6 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 18-6, Cable; Product Range Itt Cannon - 99J2484 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 18-6, Cable; Product Range Itt Cannon
99J2484
Circular Connector, Plug, 18-6, Cable; Product Range Itt Cannon 99J2484
CIRCULAR CONNECTOR, PLUG, 18-6, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:18-6 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 18-6, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:18-6 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99J2484
Product Name Circular Connector, Plug, 18-6, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products