ITT Cannon Circular Connector, Plug, 18-6, Cable; Product Range Itt Cannon CA3106E18-6PBF42F26

Description
CIRCULAR CONNECTOR, PLUG, 18-6, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:18-6 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 18-6, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:18-6 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 18-6, Cable; Product Range Itt Cannon - 11M1115 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 18-6, Cable; Product Range Itt Cannon
11M1115
Circular Connector, Plug, 18-6, Cable; Product Range Itt Cannon 11M1115
CIRCULAR CONNECTOR, PLUG, 18-6, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:18-6 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 18-6, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:18-6 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11M1115
Product Name Circular Connector, Plug, 18-6, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1331-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details
2 suppliers
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details