ITT Cannon Circular Connector, Plug, 18-5, Cable; Product Range Itt Cannon CA3106E18-5P-FMLB-A

Description
CIRCULAR CONNECTOR, PLUG, 18-5, CABLE; Product Range:CA Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:18-5 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 18-5, CABLE; Product Range:CA Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:18-5 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 18-5, Cable; Product Range Itt Cannon - 99J2469 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 18-5, Cable; Product Range Itt Cannon
99J2469
Circular Connector, Plug, 18-5, Cable; Product Range Itt Cannon 99J2469
CIRCULAR CONNECTOR, PLUG, 18-5, CABLE; Product Range:CA Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:18-5 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 18-5, CABLE; Product Range:CA Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:18-5 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99J2469
Product Name Circular Connector, Plug, 18-5, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data