ITT Cannon Circular Connector, Plug, 18-3, Cable; Product Range Itt Cannon CA3106E18-3SB02

Description
CAB 2C 2#112 SKT PLUG
Request a Quote Datasheet
Description
CAB 2C 2#112 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E18-3SB02 - PEI-Genesis
Philadelphia, PA, United States
CAB 2C 2#112 SKT PLUG

CAB 2C 2#112 SKT PLUG

Buy Now
Circular Connector, Plug, 18-3, Cable; Product Range Itt Cannon - 96W4208 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 18-3, Cable; Product Range Itt Cannon
96W4208
Circular Connector, Plug, 18-3, Cable; Product Range Itt Cannon 96W4208
CIRCULAR CONNECTOR, PLUG, 18-3, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:18-3 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 18-3, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:18-3 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E18-3SB02 96W4208
Product Name Circular Connector, Plug, 18-3, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS VERTICAL - 80203-508V4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Sided Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
62-Pin Hermetic D-sub Connector - 54673 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm HN Connector, HN Straight Plug - 190504A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details