ITT Cannon
Er 2C 2#12 Pin Plug Itt Cannon
CA3106E18-3PY
Description
ER 2C 2#12 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 2C 2#12 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Er 2C 2#12 Pin Plug Itt Cannon
75T9399
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA3106E18-3PY |
75T9399 |
|
Product Name
|
|
Er 2C 2#12 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Contact Size (AWG)
24 AWG
View Details