ITT Cannon Circular Connector, Plug, 18-3, Cable; Product Range Itt Cannon CA3106E18-3PB02

Description
CAB 2C 2#12 PIN PLUG
Request a Quote Datasheet
Description
CAB 2C 2#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E18-3PB02 - PEI-Genesis
Philadelphia, PA, United States
CAB 2C 2#12 PIN PLUG

CAB 2C 2#12 PIN PLUG

Buy Now
Circular Connector, Plug, 18-3, Cable; Product Range Itt Cannon - 96W4207 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 18-3, Cable; Product Range Itt Cannon
96W4207
Circular Connector, Plug, 18-3, Cable; Product Range Itt Cannon 96W4207
CIRCULAR CONNECTOR, PLUG, 18-3, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:18-3 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 18-3, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:18-3 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E18-3PB02 96W4207
Product Name Circular Connector, Plug, 18-3, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 30-3405 - Powell Electronics, Inc.
Nicomatic North America
View Details
15-Pin Hermetic D-sub Connector - 54670 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 8023B1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details